ASTM International - ASTM D6100-11

Standard Specification for Extruded, Compression Molded and Injection Molded Polyoxymethylene Shapes (POM)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 6
ICS Code (Aliphatic hydrocarbons): 71.080.10
scope:

1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded polyoxymethylene (POM) sheet, plate, rod, and tubular bar shapes, excluding pipe and fittings.

1.2 The properties included in this specification are those required for the compositions covered. Section 4 presents a classification system for defining requirements for particular characteristics important to specialized applications.

1.3 This specification allows for the use of recycled plastics.

1.4 The values stated in inch-pound units are to be regarded as the standard in all property and dimensional tables. For reference purposes, SI units are included in Table S-POM and Table 1 only.

1.5 The following precautionary caveat pertains only to the test method portions, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This specification covers the requirements and test methods for the material, dimensions, workmanship, and properties of extruded, compression molded, and injection molded acetal shapes such as... View More

Document History

September 1, 2025
Standard Specification for Extruded, Compression Molded and Injection Molded Polyoxymethylene Shapes (POM)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded polyoxymethylene...
December 1, 2017
Standard Specification for Extruded, Compression Molded and Injection Molded Polyoxymethylene Shapes (POM)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded polyoxymethylene...
May 1, 2014
Standard Specification for Extruded, Compression Molded and Injection Molded Polyoxymethylene Shapes (POM)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded polyoxymethylene...
ASTM D6100-11
April 1, 2011
Standard Specification for Extruded, Compression Molded and Injection Molded Polyoxymethylene Shapes (POM)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded polyoxymethylene...
July 15, 2005
Standard Specification for Extruded, Compression Molded and Injection Molded Acetal Shapes (POM)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded acetal sheet, plate,...
July 10, 2003
Standard Specification for Extruded, Compression Molded and Injection Molded Acetal Shapes (POM)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded acetal sheet, plate,...
April 10, 1997
Standard Specification for Extruded, Compression Molded and Injection Molded Acetal Shapes (POM)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded acetal sheet, plate,...
Advertisement