ASTM International - ASTM D6507-11

Standard Practice for Fiber Reinforcement Orientation Codes for Composite Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2011
Status: inactive
Page Count: 4
ICS Code (Plant growing): 65.020.20
significance And Use:

The purpose of a laminate orientation code is to provide a simple, easily understood method of describing the lay-up of a laminate. The laminate orientation code is based largely on a combination... View More

scope:

1.1 This practice establishes orientation codes for continuous-fiber-reinforced composite materials. Orientation codes are explicitly provided for two-dimensional laminates and braids. The laminate code may also be used for filament-wound materials. A method is included for presenting subscript information in computerized formats that do not permit subscript notation.

Document History

January 1, 2025
Standard Practice for Fiber Reinforcement Orientation Codes for Composite Materials
1.1 This practice establishes orientation codes for continuous-fiber-reinforced composite materials. Orientation codes are explicitly provided for two-dimensional laminates and braids. The laminate...
October 15, 2019
Standard Practice for Fiber Reinforcement Orientation Codes for Composite Materials
1.1 This practice establishes orientation codes for continuous-fiber-reinforced composite materials. Orientation codes are explicitly provided for two-dimensional laminates and braids. The laminate...
July 1, 2016
Standard Practice for Fiber Reinforcement Orientation Codes for Composite Materials
4.1 The purpose of a laminate orientation code is to provide a simple, easily understood method of describing the lay-up of a laminate. The laminate orientation code is based largely on a combination...
ASTM D6507-11
March 1, 2011
Standard Practice for Fiber Reinforcement Orientation Codes for Composite Materials
The purpose of a laminate orientation code is to provide a simple, easily understood method of describing the lay-up of a laminate. The laminate orientation code is based largely on a combination of...
October 1, 2005
Standard Practice for Fiber Reinforcement Orientation Codes for Composite Materials
The purpose of a laminate orientation code is to provide a simple, easily understood method of describing the lay-up of a laminate. The laminate orientation code is based largely on a combination of...
February 10, 2000
Standard Practice for Fiber Reinforcement Orientation Codes for Composite Materials
1.1 This practice establishes orientation codes for continuous-fiber-reinforced composite materials. Orientation codes are explicitly provided for two-dimensional laminates and braids. The laminate...
Advertisement