ASTM International - ASTM UOP964-11

Surface Area, Pore Volume, Average Pore Diameter, and Pore Size Distribution of Porous Materials by Nitrogen Adsorption

active
Buy Now
Organization: ASTM International
Publication Date: 25 July 2002
Status: active
Page Count: 7
scope:

This method is for determining the surface area (SA), total pore volume (PV), average pore diameter (PD), and pore size distribution from 2 to approximately 60 nm (20 to 600 angstroms) of porous materials. The method describes the standard procedure for analysis, data collection and reporting using any commercially available instrument.

Document History

July 25, 2002
Surface Area, Pore Volume, Average Pore Diameter and Pore Diameter Distribution of Porous Materials
This method is for determining the surface area (SA), total pore volume (PV), average pore diameter (PD), and pore diameter distribution from 1 to approximately 30 nm (10 to 300 angstroms) of porous...
ASTM UOP964-11
July 25, 2002
Surface Area, Pore Volume, Average Pore Diameter, and Pore Size Distribution of Porous Materials by Nitrogen Adsorption
This method is for determining the surface area (SA), total pore volume (PV), average pore diameter (PD), and pore size distribution from 2 to approximately 60 nm (20 to 600 angstroms) of porous...
Advertisement