ASTM International - ASTM D975-11
Standard Specification for Diesel Fuel Oils
| Organization: | ASTM International |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This specification covers seven grades of diesel fuel oils suitable for various types of diesel engines. These grades are described as follows:
1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a fuel with 15 ppm sulfur (maximum) and higher volatility than that provided by Grade No. 2-D S15 fuel.
1.1.2 Grade No. 1-D S500-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a fuel with 500 ppm sulfur (maximum) and higher volatility than that provided by Grade No. 2-D S500 fuel.
1.1.3 Grade No. 1-D S5000-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a fuel with 5000 ppm sulfur (maximum) and higher volatility than that provided by Grade No. 2-D S5000 fuels.
1.1.4 Grade No. 2-D S15-A general purpose, middle distillate fuel for use in diesel engine applications requiring a fuel with 15 ppm sulfur (maximum). It is especially suitable for use in applications with conditions of varying speed and load.
abstract:
This specification covers seven grades of diesel fuel oils suitable for various types of diesel engines. These grades are: Grade No. 1-D S15; Grade No. 1-D S500; Grade No. 1-D S5000; Grade No. 2-D... View More
Document History