ASTM International - ASTM F1020-86(2011)

Standard Specification for Line-Blind Valves for Marine Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 2
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 5, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. The materials for spectacle plates, bolting and body shall be... View More

Document History

October 1, 2022
Standard Specification for Line-Blind Valves for Marine Applications
1.1 This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. 1.2 The values stated in inch-pound units are to be regarded as...
March 1, 2018
Standard Specification for Line-Blind Valves for Marine Applications
1.1 This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. 1.2 The values stated in inch-pound units are to be regarded as...
ASTM F1020-86(2011)
April 1, 2011
Standard Specification for Line-Blind Valves for Marine Applications
1.1 This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. 1.2 The values stated in inch-pound units are to be regarded as...
February 1, 2006
Standard Specification for Line-Blind Valves for Marine Applications
1.1 This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. 1.2 The values stated in inch-pound units are to be regarded as...
January 1, 1996
Standard Specification for Line-Blind Valves for Marine Applications
1.1 This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. 1.2 The values stated in inch-pound units are to be regarded as...
January 1, 1996
Standard Specification for Line-Blind Valves for Marine Applications
1.1 This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. 1.2 The values stated in inch-pound units are to be regarded as...
January 1, 1986
Standard Specification for Line-Blind Valves for Marine Applications
A description is not available for this item.
Advertisement