ASTM International - ASTM D7683-11

Standard Test Method for Cloud Point of Petroleum Products (Small Test Jar Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2011
Status: inactive
Page Count: 5
ICS Code (Petroleum products in general): 75.080
significance And Use:

The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters used... View More

scope:

1.1 This test method covers the determination of the cloud point of petroleum products, biodiesel, and biodiesel blends that are transparent in layers 40 mm in thickness, using an automatic instrument.

1.2 The measuring range of the apparatus is from -65 to 51°C, however the precision statements were derived only from samples with cloud point temperatures from -50 to +6°C.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2021
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Small Test Jar Method)
1.1 This test method covers the determination of the cloud point of petroleum products, biodiesel, and biodiesel blends that are transparent in layers 40 mm in thickness, using an automatic...
June 1, 2020
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Small Test Jar Method)
1.1 This test method covers the determination of the cloud point of petroleum products, biodiesel, and biodiesel blends that are transparent in layers 40 mm in thickness, using an automatic...
May 1, 2017
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Small Test Jar Method)
1.1 This test method covers the determination of the cloud point of petroleum products, biodiesel, and biodiesel blends that are transparent in layers 40 mm in thickness, using an automatic...
ASTM D7683-11
February 15, 2011
Standard Test Method for Cloud Point of Petroleum Products (Small Test Jar Method)
The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters used in...
Advertisement