ASTM International - ASTM B409-06(2011)

Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2011
Status: inactive
Page Count: 5
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N08811* in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed in service temperatures up to and including 1100°F (593°C). Alloys UNS N08120, UNS N08810, UNS N08811, and UNS N08890 are normally employed in service temperatures above 1100°F (593°C) where resistance to creep and rupture is required, and they are annealed to develop controlled grain size for optimum properties in this temperature range.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification2 covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N088113 in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed in service...
June 1, 2016
Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification2 covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N088113 in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed in service...
ASTM B409-06(2011)
May 1, 2011
Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N08811* in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed in service...
December 1, 2006
Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N08811* in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed in service...
December 1, 2006
Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N08811* in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed in service...
December 10, 2001
Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N08811* in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed in service...
December 10, 2001
Standard Specification for Nickel-Iron-Chromium Alloy Plate, Sheet, and Strip
1.1 This specification covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N08811* in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed in service...
Advertisement