ASTM International - ASTM F2094/F2094M-11

Standard Specification for Silicon Nitride Bearing Balls

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2011
Status: inactive
Page Count: 8
ICS Code (Bearings in general): 21.100.01
scope:

1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings and specialty ball applications.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings... View More

Document History

May 1, 2018
Standard Specification for Silicon Nitride Bearing Balls
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings...
April 1, 2018
Standard Specification for Silicon Nitride Bearing Balls
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings...
March 15, 2014
Standard Specification for Silicon Nitride Bearing Balls
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings...
March 15, 2014
Standard Specification for Silicon Nitride Bearing Balls
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings...
October 1, 2013
Standard Specification for Silicon Nitride Bearing Balls
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings...
ASTM F2094/F2094M-11
May 1, 2011
Standard Specification for Silicon Nitride Bearing Balls
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings...
November 15, 2008
Standard Specification for Silicon Nitride Bearing Balls
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride balls Classes I, II, and III to be used for ball bearings...
Advertisement