ASTM International - ASTM D1835-11
Standard Specification for Liquefied Petroleum (LP) Gases
| Organization: | ASTM International |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
1.1 This specification covers those products commonly referred to as liquefied petroleum gases, consisting of propane, propene (propylene), butane, and mixtures of these materials. Four basic types of liquefied petroleum gases are provided to cover the common use applications.
1.2 This specification is applicable to products intended for use as domestic, commercial and industrial heating, and engine fuels.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers liquefied petroleum gases consisting of propane, propene (propylene), butane, and mixtures of these materials. The products are intended for use as domestic, commercial... View More
Document History