ASTM International - ASTM E2273-03(2011)

Standard Test Method for Determining the Drainage Efficiency of Exterior Insulation and Finish Systems (EIFS) Clad Wall Assemblies

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 3
ICS Code (Walls. Partitions. Façades): 91.060.10
significance And Use:

This test method is a standard procedure for determining the drainage efficiency of an EIFS clad wall assembly.

scope:

1.1 This test method determines the drainage efficiency of EIFS clad wall assemblies when subjected to a water spray rate in accordance with Test Method E331.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.3 This standard may involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2025
Standard Test Method for Determining the Drainage Efficiency of Exterior Insulation and Finish Systems (EIFS) Clad Wall Assemblies
1.1 This test method determines the drainage efficiency of EIFS clad wall assemblies when subjected to a water spray rate in accordance with Test Method E331. 1.2 The values stated in SI units are...
September 1, 2018
Standard Test Method for Determining the Drainage Efficiency of Exterior Insulation and Finish Systems (EIFS) Clad Wall Assemblies
1.1 This test method determines the drainage efficiency of EIFS clad wall assemblies when subjected to a water spray rate in accordance with Test Method E331. 1.2 The values stated in SI units are...
ASTM E2273-03(2011)
April 1, 2011
Standard Test Method for Determining the Drainage Efficiency of Exterior Insulation and Finish Systems (EIFS) Clad Wall Assemblies
1.1 This test method determines the drainage efficiency of EIFS clad wall assemblies when subjected to a water spray rate in accordance with Test Method E331. 1.2 The values stated in SI units are...
April 10, 2003
Standard Test Method for Determining the Drainage Efficiency of Exterior Insulation and Finish Systems (EIFS) Clad Wall Assemblies
1.1 This test method determines the drainage efficiency of EIFS clad wall assemblies when subjected to a water spray rate in accordance with Test Method E 331. 1.2 The values stated in SI units are...
Advertisement