ASTM International - ASTM A989/A989M-11

Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2011
Status: inactive
Page Count: 8
ICS Code (Steels): 49.025.10
scope:

1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made to specified dimensions or to dimensional standards, such as in ASME Specification B16.5.

1.2 Several grades of alloy steels are included in this specification.

1.3 Supplementary requirements are provided for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the order.

1.4 This specification is expressed in both inch-pound units and in SI units. Unless the order specifies the applicable "M" specification designation (SI units), however, the material shall be furnished to inch-pound units.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.6 The following safety hazards caveat pertains only to test methods portions, 8.1, 8.2, and 9.5-9.7 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components such as flanges, fittings, valves, and similar parts for use in pressure systems and... View More

Document History

September 1, 2025
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made...
May 1, 2023
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made...
March 1, 2018
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made...
March 1, 2015
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made...
October 1, 2013
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made...
ASTM A989/A989M-11
May 1, 2011
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made...
September 1, 2007
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made...
March 1, 2005
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metallurgy, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made...
Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
1.1 This specification covers hot isostatically-pressed, powder metal, alloy steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts made to...
Advertisement