ASTM International - ASTM C109/C109M-11

Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 9
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
significance And Use:

This test method provides a means of determining the compressive strength of hydraulic cement and other mortars and results may be used to determine compliance with specifications. Further, this... View More

scope:

1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens.

Note 1-Test Method C349 provides an alternative procedure for this determination (not to be used for acceptance tests).

1.2 This test method covers the application of the test using either inch-pound or SI units. The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 Values in SI units shall be obtained by measurement in SI units or by appropriate conversion, using the Rules for Conversion and Rounding given in Standard , of measurements made in other units.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure. )

Document History

June 15, 2026
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 50 mm [2 in.] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 50 mm [2?in.] cube specimens. Note 1: Test Method C349 provides an alternative procedure for...
April 1, 2026
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 50 mm [2 in.] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 50 mm [2?in.] cube specimens. Note 1: Test Method C349 provides an alternative procedure for...
October 15, 2024
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 50 mm [2 in.] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 50 mm [2?in.] cube specimens. Note 1: Test Method C349 provides an alternative procedure for...
December 15, 2023
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 50 mm [2 in.] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 50 mm [2?in.] cube specimens. Note 1: Test Method C349 provides an alternative procedure for...
July 15, 2021
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50 mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50 mm] cube specimens. Note 1: Test Method C349 provides an alternative procedure...
June 15, 2020
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50 mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50 mm] cube specimens. Note 1: Test Method C349 provides an alternative procedure...
February 15, 2020
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1: Test Method C349 provides an alternative procedure...
January 15, 2020
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1: Test Method C349 provides an alternative procedure...
March 1, 2016
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1: Test Method C349 provides an alternative procedure...
January 1, 2016
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1: Test Method C349 provides an alternative procedure...
October 1, 2013
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1: Test Method C349 provides an alternative procedure...
October 1, 2013
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C349 provides an alternative procedure...
December 15, 2012
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C349 provides an alternative procedure...
December 1, 2011
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C349 provides an alternative procedure for...
October 1, 2011
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C349 provides an alternative procedure for...
ASTM C109/C109M-11
April 1, 2011
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C349 provides an alternative procedure for...
December 1, 2008
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C 349 provides an alternative procedure...
August 15, 2007
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1 - Test Method C 349 provides an alternative procedure...
August 15, 2007
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C 349 provides an alternative procedure...
July 1, 2005
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars(Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C 349 provides an alternative procedure...
June 10, 2002
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C 349 provides an alternative procedure...
August 10, 2001
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C 349 provides an alternative procedure...
August 10, 2001
Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
1.1 This test method covers determination of the compressive strength of hydraulic cement mortars, using 2-in. or [50-mm] cube specimens. Note 1—Test Method C 349 provides an alternative procedure...
Advertisement