ASTM International - ASTM D2392-96(2011)
Standard Test Method for Color Of Dyed Aviation Gasolines
Organization: | ASTM International |
Publication Date: | 1 May 2011 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Colours and measurement of light): | 17.180.20 |
ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
Aviation gasolines are dyed different colors for easy identification of grade, thus minimizing possibilities for fueling aircraft with fuel of the wrong grade.
scope:
1.1 This test method covers the determination of the acceptability of color of dyed aviation gasolines.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see Annex A1.