ASTM International - ASTM E953-88(1998)

Standard Test Method for Fusibility of Refuse-Derived Fuel (RDF) Ash

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 5
ICS Code (Solid fuels): 75.160.10
scope:

1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from RDF ash attain and pass through certain stages of fusing and flow when heated at a specific rate in controlled, mildly-reducing, and oxidizing atmospheres.

1.2 The test method is empirical, and strict observance of the requirements and conditions is necessary to obtain reproducible temperatures and enable different laboratories to obtain concordant results.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section 6 for additional hazard information.

Document History

November 1, 2023
Standard Test Method for Fusibility of Refuse-Derived Fuel (RDF) Ash
1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from RDF ash attain and pass through certain stages of fusing and flow when heated at a...
April 1, 2004
Standard Test Method for Fusibility of Refuse-Derived Fuel (RDF) Ash
1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from RDF ash attain and pass through certain stages of fusing and flow when heated at a...
ASTM E953-88(1998)
April 10, 1998
Standard Test Method for Fusibility of Refuse-Derived Fuel (RDF) Ash
1.1 This test method covers the observation of the temperatures at which triangular pyramids (cones) prepared from RDF ash attain and pass through certain stages of fusing and flow when heated at a...
Advertisement