ASTM International - ASTM D2823/D2823M-05(2011)e1

Standard Specification for Asphalt Roof Coatings, Asbestos Containing (Withdrawn 2014)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2011
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asbestos-containing asphalt roof coatings of brushing or spraying consistency.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers two types of asbestos-containing asphalt roof coatings consisting of an asphalt base, volatile petroleum solvents, and mineral stabilizers including asbestos fiber, mixed... View More

Document History

ASTM D2823/D2823M-05(2011)e1
May 1, 2011
Standard Specification for Asphalt Roof Coatings, Asbestos Containing (Withdrawn 2014)
This specification covers two types of asbestos-containing asphalt roof coatings consisting of an asphalt base, volatile petroleum solvents, and mineral stabilizers including asbestos fiber, mixed to...
Advertisement