ASTM International - ASTM D5727/D5727M-00(2011)e1

Standard Specification for Emulsified Refined Coal Tar (Mineral Colloid Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2011
Status: inactive
Page Count: 2
ICS Code (Coals): 73.040
scope:

1.1 This specification covers mineral-colloid-stabilized, concentrated, emulsified, refined coal tar suitable for use as weather-protective and aliphatic-solvent resistant coatings over bituminous pavements, such as those found at airports, parking areas, and driveways. The specification for this material was previously covered by Federal Specification RP355.

Note 1-Dilute the concentrated emulsion after testing and prior to application to meet the application specification requirements. Application shall be made in accordance with Practice D3423.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The following precautionary caveat pertains only to the test methods portion, Section 6, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers mineral-colloid-stabilized, concentrated, emulsified, and refined coal tar suitable for use as weather-protective and aliphatic-solvent resistant coatings over... View More

Document History

January 1, 2023
Standard Specification for Emulsified Refined Coal Tar (Mineral Colloid Type)
1.1 This specification covers mineral-colloid-stabilized, concentrated, emulsified, refined coal tar suitable for use as weather-protective and aliphatic-solvent resistant coatings over bituminous...
Standard Specification for Emulsified Refined Coal Tar (Mineral Colloid Type)
1.1 This specification covers mineral-colloid-stabilized, concentrated, emulsified, refined coal tar suitable for use as weather-protective and aliphatic-solvent resistant coatings over bituminous...
ASTM D5727/D5727M-00(2011)e1
May 1, 2011
Standard Specification for Emulsified Refined Coal Tar (Mineral Colloid Type)
1.1 This specification covers mineral-colloid-stabilized, concentrated, emulsified, refined coal tar suitable for use as weather-protective and aliphatic-solvent resistant coatings over bituminous...
Advertisement