ASTM International - ASTM B386-03(2011)
Standard Specification for Molybdenum and Molybdenum Alloy Plate, Sheet, Strip, and Foil
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Other products of non-ferrous metals): | 77.150.99 |
scope:
1.1 This specification covers unalloyed molybdenum and molybdenum alloy plate, sheet, strip, and foil as follows:
1.1.1 Molybdenum 360-Unalloyed vacuum arc-cast molybdenum.
1.1.2 Molybdenum 361-Unalloyed powder metallurgy molybdenum.
1.1.3 Molybdenum Alloy 363-Vacuum arc-cast molybdenum-0.5 % titanium-0.1 % zirconium (TZM) alloy.
1.1.4 Molybdenum Alloy 364-Powder metallurgy molybdenum-0.5 % titanium-0.1 % zirconium (TZM) alloy.
1.1.5 Molybdenum 365-Unalloyed vacuum arc-cast molybdenum, low carbon.
1.1.6 Molybdenum Alloy 366-Vacuum arc-cast molybdenum-30 % tungsten alloy.
1.1.7 Drawing Grade-A drawing grade is defined, which may be specified as a separate requirement by the purchaser.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers unalloyed molybdenum and molybdenum alloy plate, sheet, strip, and foil as follows: Molybdenum 360; Molybdenum 361; Molybdenum Alloy 363; Molybdenum Alloy 364; Molybdenum... View More
Document History