ASTM International - ASTM D6878/D6878M-11a

Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 3
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet shall contain reinforcing fabrics or scrims.

1.2 The tests and property limits used to characterize the sheet are values intended to ensure minimum quality for the intended purpose. In-place roof system design criteria, such as fire resistance, field seaming strength, material compatibility, and uplift resistance, among others, are factors which should be considered but are beyond the scope of this specification.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet shall... View More

Document History

May 1, 2026
Standard Specification for Thermoplastic Polyolefin-Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
November 1, 2021
Standard Specification for Thermoplastic Polyolefin-Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
July 15, 2019
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
July 15, 2017
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
December 15, 2013
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
ASTM D6878/D6878M-11a
June 1, 2011
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
May 15, 2011
Standard Specification for Thermoplastic Polyolefin Based Sheet Roofing
1.1 This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet...
Advertisement