ASTM International - ASTM E1765-11
Standard Practice for Applying Analytical Hierarchy Process (AHP) to Multiattribute Decision Analysis of Investments Related to Buildings and Building Systems
| Organization: | ASTM International |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Production. Production management): | 03.100.50 |
| ICS Code (Other aspects): | 91.010.99 |
significance And Use:
The AHP method allows you to generate a single measure of desirability for project alternatives with respect to multiple attributes (qualitative and quantitative). By contrast, life-cycle cost... View More
scope:
1.1 This practice presents a procedure for calculating and interpreting AHP scores of a project's total overall desirability when making building-related capital investment decisions.
1.2 In addition to monetary benefits and costs, the procedure allows for the consideration of characteristics or attributes which decision makers regard as important, but which are not readily expressed in monetary terms. Examples of such attributes that pertain to the selection of a building alternative (and its surroundings) are location/accessibili
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History