ASTM International - ASTM E967-97

Standard Practice for Temperature Calibration of Differential Scanning Calorimeters and Differential Thermal Analyzers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1997
Status: inactive
Page Count: 4
ICS Code (Heat. Calorimetry): 17.200.10
scope:

1.1 This practice covers the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from -40 to +2500°C.

1.2 Computer or electronic based instruments, techniques, or data manipulation equivalent to this practice may also be used.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2018
Standard Test Method for Temperature Calibration of Differential Scanning Calorimeters and Differential Thermal Analyzers
1.1 This test method describes the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from −40°C to +2000°C. 1.2 The values...
March 15, 2014
Standard Test Method for Temperature Calibration of Differential Scanning Calorimeters and Differential Thermal Analyzers
1.1 This test method describes the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from −40 to +2500°C. 1.2 The values...
September 1, 2008
Standard Practice for Temperature Calibration of Differential Scanning Calorimeters and Differential Thermal Analyzers
1. Scope 1.1 This test method describes the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from 40 to +2500 C. 1.2 1.3...
March 10, 2003
Standard Practice for Temperature Calibration of Differential Scanning Calorimeters and Differential Thermal Analyzers
1.1 This test method describes the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from -40 to +2500°C. 1.2 Computer or...
ASTM E967-97
March 10, 1997
Standard Practice for Temperature Calibration of Differential Scanning Calorimeters and Differential Thermal Analyzers
1.1 This practice covers the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from -40 to +2500°C. 1.2 Computer or...
Advertisement