ASTM International - ASTM A482/A482M-11

Standard Specification for Ferrochrome-Silicon

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2011
Status: inactive
Page Count: 3
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers several grades of ferrochrome-silicon.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.2.1 This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply.

1.2.2 Within the text, the SI units are shown in brackets.

abstract:

This specification covers ferrochrome-silicon of Grades A and B. Chemical analysis shall be performed wherein specimens shall conform to required chemical composition of chromium, carbon, silicon,... View More

Document History

September 1, 2025
Standard Specification for Ferrochrome-Silicon
1.1 This specification covers several grades of ferrochrome-silicon. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated...
March 1, 2021
Standard Specification for Ferrochrome-Silicon
1.1 This specification covers several grades of ferrochrome-silicon. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated...
September 1, 2016
Standard Specification for Ferrochrome-Silicon
1.1 This specification covers several grades of ferrochrome-silicon. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated...
ASTM A482/A482M-11
May 1, 2011
Standard Specification for Ferrochrome-Silicon
1.1 This specification covers several grades of ferrochrome-silicon. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated...
Advertisement