ASTM International - ASTM B872-06(2011)

Standard Specification for Precipitation-Hardening Nickel Alloys Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 7
ICS Code (Stainless steels): 77.140.20
scope:

1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-columbium (Nb)-titanium-aluminum alloy (N09908) plate, sheet, and strip in the annealed condition (temper). This alloy is used as sheathing for super conductor cables, as tooling for fabrication of such cables, and for other applications requiring a material with low coefficient-of-expansion properties.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers rolled precipitation hardenable UNS N09908, N09925, and N07725 nickel-iron-chromium-columbium-titanium-aluminum alloy plates, sheets, and strips in annealed... View More

Document History

April 1, 2026
Standard Specification for Precipitation-Hardening Nickel Alloys Plate, Sheet, and Strip
1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-niobium-titanium-aluminum alloy (N09908), nickel-chromium-molybdenum-copper-titanium-niobium alloy (N09925),...
November 1, 2019
Standard Specification for Precipitation-Hardening Nickel Alloys Plate, Sheet, and Strip
1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-niobium-titanium-aluminum alloy (N09908), nickel-chromium-molybdenum-copper-titanium-niobium alloy (N09925),...
June 1, 2016
Standard Specification for Precipitation-Hardening Nickel Alloys Plate, Sheet, and Strip
1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-columbium (Nb)-titanium-aluminum alloy (N09908) plate, sheet, and strip in the annealed condition (temper). This...
ASTM B872-06(2011)
June 1, 2011
Standard Specification for Precipitation-Hardening Nickel Alloys Plate, Sheet, and Strip
1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-columbium (Nb)-titanium-aluminum alloy (N09908) plate, sheet, and strip in the annealed condition (temper). This...
December 1, 2006
Standard Specification for Precipitation-Hardening Nickel Alloys Plate, Sheet, and Strip
1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-columbium (Nb)-titanium-aluminum alloy (N09908) plate, sheet, and strip in the annealed condition (temper). This...
November 1, 2003
Standard Specification for Precipitation-Hardening Nickel-Iron-Chromium- Columbium (Nb)-Titanium-Aluminum Alloy (UNS N09908) Plate, Sheet, and Strip
1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-columbium (Nb)-titanium-aluminum alloy (N09908) plate, sheet, and strip in the annealed condition (temper). This...
January 1, 1996
Standard Specification for Precipitation-Hardening Nickel-Iron-Chromium- Columbium (Nb)-Titanium-Aluminum Alloy (UNS N09908) Plate, Sheet, and Strip
1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-columbium (Nb)-titanium-aluminum alloy (N09908) plate, sheet, and strip in the annealed condition (temper). This...
Advertisement