ASTM International - ASTM E988-96(2002)

Standard Temperature-Electromotive Force (EMF) Tables for Tungsten-Rhenium Thermocouples (Withdrawn 2011)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1996
Status: inactive
Page Count: 32
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This standard consists of reference tables that give temperature-electromotive force (emf) relationships for 97% Tungsten 3% Rhenium versus 75% Tungsten 25% Rhenium and 95% Tungsten 5% Rhenium versus 74% Tungsten 26% Rhenium thermocouples. These are the refractory metal thermocouple types most commonly used in industry.

1.2 Also included is a list (Table 1) of initial calibration tolerances for the thermocouple types referred to in 1.1, and their respective compensating extension wires (Table 2).

1.3 These data are intended for industrial and laboratory use.

Document History

September 10, 1996
Standard Temperature-Electromotive Force (EMF) Tables for Tungsten-Rhenium Thermocouples
1.1 This standard consists of reference tables that give temperature-electromotive force (emf) relationships for 97% Tungsten 3% Rhenium versus 75% Tungsten 25% Rhenium and 95% Tungsten 5% Rhenium...
ASTM E988-96(2002)
September 10, 1996
Standard Temperature-Electromotive Force (EMF) Tables for Tungsten-Rhenium Thermocouples (Withdrawn 2011)
1.1 This standard consists of reference tables that give temperature-electromotive force (emf) relationships for 97% Tungsten 3% Rhenium versus 75% Tungsten 25% Rhenium and 95% Tungsten 5% Rhenium...
Advertisement