ASTM International - ASTM E989-89(1999)

Standard Classification for Determination of Impact Insulation Class (IIC)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 2
ICS Code (Ceilings. Floors. Stairs): 91.060.30
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

1.1 This classification covers the determination of a single-figure rating that can be used for comparing floor-ceiling assemblies for general building design purposes. The rating is called impact insulation class (IIC). This classification is applicable only to one-third octave band impact noise data obtained using the standard tapping machine described in Test Method E492. This rating may be used with data obtained in the laboratory or field.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2021
Standard Classification for Determination of Single-Number Metrics for Impact Noise
1.1 This classification provides a method for determining a rating that can be used to compare the levels of impact noise generated by a standard tapping machine and transmitted through different...
November 1, 2018
Standard Classification for Determination of Single-Number Metrics for Impact Noise
1.1 This classification provides a method for determining a rating that can be used to compare the levels of impact noise generated by a standard tapping machine and transmitted through different...
September 1, 2012
Standard Classification for Determination of Impact Insulation Class (IIC)
1.1 This classification provides a method for determining a rating that can be used to compare the levels of impact noise generated by a standard tapping machine and transmitted through different...
January 1, 2006
Standard Classification for Determination of Impact Insulation Class (IIC)
1.1 This classification provides a method for determining a rating that can be used to compare the levels of impact noise generated by a standard tapping machine and transmitted through different...
ASTM E989-89(1999)
October 10, 1999
Standard Classification for Determination of Impact Insulation Class (IIC)
1.1 This classification covers the determination of a single-figure rating that can be used for comparing floor-ceiling assemblies for general building design purposes. The rating is called impact...
Advertisement