ASTM International - ASTM B370-11
Standard Specification for Copper Sheet and Strip for Building Construction
| Organization: | ASTM International |
| Publication Date: | 15 May 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for rolled copper sheet and strip in flat lengths or coils in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and general sheet metal work in building construction.
1.1.1 Products produced to this specification are not intended for electrical applications.
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Note 1-Specification B101 is an associated specification for lead-coated copper sheets and strip for building construction.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the requirements for rolled copper sheets and strips in flat lengths or coils of ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and general... View More
Document History