ASTM International - ASTM D6152/D6152M-99(2011)e1

Standard Specification for SEBS-Modified Mopping Asphalt Used in Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers SEBS (styrene-ethylene-butylene-styrene)-modified asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems, and for adhering insulation boards used in various types of roof systems.

1.2 This specification is intended as a material specification. Issues regarding the suitability of specific roof constructions or application techniques are beyond its scope.

1.3 The specified tests and property values used to characterize SEBS-modified asphalt are intended to establish minimum properties. In place system design criteria or performance attributes are factors beyond the scope of this specification.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers SEBS (styrene-ethylenebutylene-styrene)-modified mopping asphalt intended for use in built-up roof construction, construction of some modified bitumen... View More

Document History

Standard Specification for SEBS-Modified Mopping Asphalt Used in Roofing
1.1 This specification covers SEBS (styrene-ethylene-butylene-styrene)-modified asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of...
Standard Specification for SEBS-Modified Mopping Asphalt Used in Roofing
1.1 This specification covers SEBS (styrene-ethylene-butylene-styrene)-modified asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of...
December 1, 2012
Standard Specification for SEBS-Modified Mopping Asphalt Used in Roofing
1.1 This specification covers SEBS (styrene-ethylene-butylene-styrene)-modified asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of...
ASTM D6152/D6152M-99(2011)e1
June 1, 2011
Standard Specification for SEBS-Modified Mopping Asphalt Used in Roofing
1.1 This specification covers SEBS (styrene-ethylene-butylene-styrene)-modified asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of...
Advertisement