ASTM International - ASTM F7-95(2011)

Standard Specification for Aluminum Oxide Powder

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 2
ICS Code (Oxides): 71.060.20
scope:

1.1 This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity, for use as an insulating coating or as an ingredient of ceramic mixtures for components of electronic devices as follows:

1.1.1 Particle Sizes:

1.1.1.1 Class AParticle size No. 500 nominal mesh (nominal average particle size = 24.3 μm).

1.1.1.2 Class BParticle size No. 900 nominal mesh (nominal average particle size = 1.7 μm).

1.1.2 Chemical GradesGrades 1 and 2 as specified under chemical requirements in Section 3.

1.1.3 Acidity Levels: pH (acid) 4.5 to 6.5 and pH (neutral) 6.5 to 7.5.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 The following safety hazards caveat pertains only to the test methods in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity. Aluminum oxide powder shall conform to the chemical... View More

Document History

March 1, 2021
Standard Specification for Aluminum Oxide Powder
1.1 This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity, for use as an insulating coating or as an ingredient of...
May 1, 2016
Standard Specification for Aluminum Oxide Powder
1.1 This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity, for use as an insulating coating or as an ingredient of...
ASTM F7-95(2011)
June 1, 2011
Standard Specification for Aluminum Oxide Powder
1.1 This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity, for use as an insulating coating or as an ingredient of...
January 1, 2006
Standard Specification for Aluminum Oxide Powder
1.1 This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity, for use as an insulating coating or as an ingredient of...
January 1, 2000
Standard Specification for Aluminum Oxide Powder
1.1 This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity, for use as an insulating coating or as an ingredient of...
Advertisement