ASTM International - ASTM D1048-11

Standard Specification for Rubber Insulating Blankets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 7
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits.

1.2 Two types of blankets are provided and are designated as Type I, not resistant to ozone, and Type II, resistant to ozone.

1.3 Five classes of blankets, differing in electrical characteristics, are provided and are designated as Class 0, Class 1, Class 2, Class 3, and Class 4.

1.4 Two styles of blankets, differing in construction characteristics, are provided and are designated as Style A and Style B.

1.5 The following safety hazards caveat pertains only to the test method portion, Sections 16-19, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the acceptance testing of insulating rubber blankets that are used for the personal protection of workers from accidental contact with live electrical conductors,... View More

Document History

February 1, 2024
Standard Specification for Rubber Insulating Blankets
1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. 1.2 Two...
July 1, 2022
Standard Specification for Rubber Insulating Blankets
1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. 1.2 Two...
February 1, 2020
Standard Specification for Rubber Insulating Blankets
1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. 1.2 Two...
April 1, 2019
Standard Specification for Rubber Insulating Blankets
1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. 1.2 Two...
November 1, 2014
Standard Specification for Rubber Insulating Blankets
1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. 1.2 Two...
October 1, 2012
Standard Specification for Rubber Insulating Blankets
1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. 1.2 Two...
ASTM D1048-11
June 1, 2011
Standard Specification for Rubber Insulating Blankets
This specification covers the acceptance testing of insulating rubber blankets that are used for the personal protection of workers from accidental contact with live electrical conductors, apparatus,...
February 1, 2005
Standard Specification for Rubber Insulating Blankets
This specification covers the acceptance testing of insulating rubber blankets that are used for the personal protection of workers from accidental contact with live electrical conductors, apparatus,...
July 10, 1999
Standard Specification for Rubber Insulating Blankets
1.1 This specification covers acceptance testing of rubber insulating blankets for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. 1.2 Two...
January 1, 1993
Standard Specification for Rubber Insulating Blankets
A description is not available for this item.
January 1, 1988
Standard Specification for Rubber Insulating Blankets
A description is not available for this item.
Advertisement