ASTM International - ASTM C1655-06(2011)

Standard Classification of Fireclay and High-Alumina Mortars

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2011
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
significance And Use:

Refractory mortars are used for laying, bonding and coating refractory brick. They become an integral part of the resulting refractory lining or structure. Therefore, such mortars should be... View More

scope:

1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2022
Standard Classification of Fireclay and High-Alumina Mortars
1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 The values stated in...
June 1, 2016
Standard Classification of Fireclay and High-Alumina Mortars
1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 The values stated in...
ASTM C1655-06(2011)
July 1, 2011
Standard Classification of Fireclay and High-Alumina Mortars
1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 The values stated in...
December 1, 2006
Standard Classification of Fireclay and High-Alumina Mortars
1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 This standard does not...
Advertisement