ASTM International - ASTM D1670/D1670M-04(2011)e1

Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2011
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

The extent of cracking or pitting of bituminous films is a measure of the extent of deterioration due to weathering. Failure due to cracking is more accurately determined electrically than... View More

scope:

1.1 This test method covers the use of a spark generating apparatus for determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering on electrically conductive backings.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
1.1 This test method covers the use of a spark-generating apparatus for determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering on electrically...
November 1, 2018
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
1.1 This test method covers the use of a spark generating apparatus for determination of failure due to cracking of bituminous materials undergoing accelerated or outdoor weathering on electrically...
December 15, 2011
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
The extent of cracking or pitting of bituminous films is a measure of the extent of deterioration due to weathering. Failure due to cracking is more accurately determined electrically than visually....
ASTM D1670/D1670M-04(2011)e1
July 1, 2011
Standard Test Method for Failure End Point in Accelerated and Outdoor Weathering of Bituminous Materials
The extent of cracking or pitting of bituminous films is a measure of the extent of deterioration due to weathering. Failure due to cracking is more accurately determined electrically than visually....
Advertisement