ASTM International - ASTM E2814-11

Standard Guide for Industrial Woven Wire Filter Cloth

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 9
ICS Code (Particle size analysis. Sieving): 19.120
significance And Use:

Industrial filter cloth is a specialized product that can be manufactured in many specifications. The purpose of this guide is to (1) introduce standard terms and definitions associated with wire... View More

scope:

1.1 This guide covers the special grade of industrial woven wire cloth, referred to as filter cloth, for general filtration including the separation of solids from fluids (liquids or gases), based on a desired particle size retention. Filter cloth can be made of any primary metal or metal alloy wire that is suitable for weaving.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

E2814 covers the special grade of industrial woven wire cloth, referred to as filter cloth, for general filtration including the separation of solids from fluids (liquids or gases).

Filter... View More

Document History

February 1, 2022
Standard Specification for Industrial Woven Wire Filter Cloth
1.1 This specification covers the special grade of industrial woven wire cloth, referred to as filter cloth, for general filtration including the separation of solids from fluids (liquids or gases),...
April 1, 2018
Standard Specification for Industrial Woven Wire Filter Cloth
1.1 This specification covers the special grade of industrial woven wire cloth, referred to as filter cloth, for general filtration including the separation of solids from fluids (liquids or gases),...
ASTM E2814-11
April 1, 2011
Standard Guide for Industrial Woven Wire Filter Cloth
Industrial filter cloth is a specialized product that can be manufactured in many specifications. The purpose of this guide is to (1) introduce standard terms and definitions associated with wire...
Advertisement