ASTM International - ASTM C1382-11
Standard Test Method for Determining Tensile Adhesion Properties of Sealants When Used in Exterior Insulation and Finish Systems (EIFS) Joints
| Organization: | ASTM International |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
significance And Use:
EIFS are barrier-type systems that must be weatherproofed to prevent the passage of moisture, air, dust, heat, and cold from entering a structure.
This test method is intended to determine... View More
scope:
1.1 This test method describes a laboratory procedure for measuring tensile adhesion properties of sealants to exterior insulation and finish systems (EIFS) under dry, wet, frozen, heat-aged, and artificial weather-aged conditions.
1.2 The committee with jurisdiction over this standard is not aware of any comparable standards published by other organizations.
1.3 The values stated in SI units are to be regarded as the standard. The inch-pound values given in parentheses are provided for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.5 The committee with jurisdiction over this standard is not aware of any comparable standards published by other organizations.
Document History