ASTM International - ASTM G179-04(2011)

Standard Specification for Metal Black Panel and White Panel Temperature Devices for Natural Weathering Tests

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2011
Status: inactive
Page Count: 5
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This specification provides specific information for the manufacturing and use of metal black and white panel temperature devices to measure temperatures that estimate highest maximum (black) and lowest maximum (white) temperatures of coated metal specimens during natural weathering tests.

1.1.1 The construction of a black or white panel has a significant effect on the indicated temperature. This standard describes a robust construction from the panels investigated, which has been shown to provide the highest, most consistent temperatures when compared side-by-side with other black panel constructions.

1.2 This specification includes details on design requirements and quantitative measurement techniques, which will lead to the proper selection of materials and use for black and white panel temperature sensors.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Note 1-There is no equivalent ISO standard describing the selection and use of black panel sensors for natural weathering tests.

Document History

July 1, 2019
Standard Specification for Metal Black Panel and White Panel Temperature Devices for Natural Weathering Tests
1.1 This specification provides specific information for the manufacturing and use of metal black and white panel temperature devices to measure temperatures that estimate highest maximum (black) and...
ASTM G179-04(2011)
July 1, 2011
Standard Specification for Metal Black Panel and White Panel Temperature Devices for Natural Weathering Tests
1.1 This specification provides specific information for the manufacturing and use of metal black and white panel temperature devices to measure temperatures that estimate highest maximum (black) and...
January 1, 2004
Standard Specification for Metal Black Panel and White Panel Temperature Devices for Natural Weathering Tests
1.1 This specification provides specific information for the manufacturing and use of metal black and white panel temperature devices to measure temperatures that estimate highest maximum (black) and...
Advertisement