ASTM International - ASTM B8-99
Standard Specification for Concentric-Lay-Stranded Copper Conductors, Hard, Medium-Hard, or Soft
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers bare concentric-lay-stran
Note 1-This specification also permits conductors for use as covered or insulated electrical conductors. Note 2-Sealed conductors, that are intended to prevent longitudinal water propagation and are further covered/insulated, are also permitted within the guidelines of this specification.
1.2 For the purposes of this specification, conductors are classified as follows (Explanatory Notes 1 and 2):
1.2.1 Class AA -For bare conductors usually used in overhead lines.
1.2.2 Class A -For conductors to be covered with weather-resistant (weather-proof), slow-burning, materials, and for bare conductors where greater flexibility than is afforded by Class AA is required.
1.2.3 Class B -For conductors to be insulated with various materials such as rubber, paper, varnished cloth, etc., and for the conductors indicated under Class A where greater flexibility is required.
1.2.4 Class C and Class D -For conductors where greater flexibility is required than is provided by Class B conductors.
1.3 The SI values for density are regarded as the standard. For all other properties, the inch-pound values are to be regarded as standard and the SI units may be approximate.
Document History