ASTM International - ASTM C1438-11a

Standard Specification for Latex and Powder Polymer Modifiers in Hydraulic Cement Concrete and Mortar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2011
Status: inactive
Page Count: 3
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers performance criteria for latexes and redispersible powders when used as modifiers in hydraulic cement concretes and mortars to improve adhesion and reduce permeability (see Note 1).

Note 1-For further information concerning theory, benefits, limitations, and applications of polymer-modified hydraulic cementitious mixtures, refer to ACI 548.3R-09.

1.2 The performance criteria are based on certain property changes that are achieved by use of the polymer modifier when compared to reference concrete or mortar (Test Methods C1439).

1.3 Prepackaged, proprietary mortar products are not included in this specification. Also, this specification covers only those materials contained in the reference or test mixtures listed in Test Methods C1439.

1.4 The values stated in SI units are to be regarded as standard.

1.5 The following precautionary statement pertains only to the test method portion, Section 10, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the performance criteria for latex and powder polymer modifiers for improving the adhesion and reducing permeability of hydraulic cement concrete and mortar. The polymer... View More

Document History

October 1, 2017
Standard Specification for Latex and Powder Polymer Modifiers for use in Hydraulic Cement Concrete and Mortar (Withdrawn 2026)
1.1 This specification covers performance criteria for latex and powder polymers when used as modifiers in hydraulic cement concrete and mortar to improve adhesion and reduce permeability (see Note...
November 15, 2013
Standard Specification for Latex and Powder Polymer Modifiers for use in Hydraulic Cement Concrete and Mortar
1.1 This specification covers performance criteria for latex and powder polymers when used as modifiers in hydraulic cement concrete and mortar to improve adhesion and reduce permeability (see Note...
ASTM C1438-11a
July 1, 2011
Standard Specification for Latex and Powder Polymer Modifiers in Hydraulic Cement Concrete and Mortar
1.1 This specification covers performance criteria for latexes and redispersible powders when used as modifiers in hydraulic cement concretes and mortars to improve adhesion and reduce permeability...
June 15, 2011
Standard Specification for Latex and Powder Polymer Modifiers in Hydraulic Cement Concrete and Mortar
1.1 This specification covers performance criteria for latexes and redispersible powders when used as modifiers in hydraulic cement concretes and mortars to improve adhesion and reduce permeability...
November 1, 2005
Standard Specification for Latex and Powder Polymer Modifiers for Hydraulic Cement Concrete and Mortar
1.1 This specification covers performance criteria for latexes and redispersible powders when used as modifiers in hydraulic cement concretes and mortars to improve adhesion and reduce permeability...
July 10, 1999
Standard Specification for Latex and Powder Polymer Modifiers for Hydraulic Cement Concrete and Mortar
1.1 This specification covers performance criteria for latexes and redispersible powders when used as modifiers in hydraulic cement concretes and mortars to improve adhesion and reduce permeability...
Advertisement