ASTM International - ASTM D2652-11

Standard Terminology Relating to Activated Carbon

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2011
Status: inactive
Page Count: 3
ICS Code (Chemical technology (Vocabularies)): 01.040.71
ICS Code (Chemical elements): 71.060.10
significance And Use:

This terminology ensures that terms peculiar to activated carbon are adequately defined so that other standards in which such terms are used can be understood and interpreted properly.

This... View More

scope:

1.1 This terminology covers terms particularly related to activated carbon and encompasses finished products, applications, and testing procedures.

1.2 When any of the definitions in this terminology are quoted or published out of context, editorially insert the limiting phrase "in activated carbon" after the dash following the term to properly limit the field of application of the term and definition.

Advertisement