ASTM International - ASTM C754-11
Standard Specification for Installation of Steel Framing Members to Receive Screw-Attached Gypsum Panel Products
| Organization: | ASTM International |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This specification covers the minimum requirements for the installation of interior nonstructural steel framing and furring members designed to receive screw-attached gypsum panel products. The steel framing and furring members covered in this specification are limited to those complying with Specification C645.
1.2 Details of construction for a specific assembly to achieve the required fire resistance, sound or acoustic rating shall be obtained from reports of fire-resistance tests, engineering evaluations, or listings from recognized fire testing, sound or acoustic laboratories.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the minimum requirements for the installation of interior nonstructural steel framing and furring members designed to receive screw-attached gypsum panel products.... View More
Document History