ASTM International - ASTM D7689-11
Standard Test Method for Cloud Point of Petroleum Products (Mini Method)
| Organization: | ASTM International |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
The cloud point of petroleum products and biodiesel fuels is an index of the lowest temperature of their utility for certain applications. Wax crystals of sufficient quantity can plug filters used... View More
scope:
1.1 This test method covers the determination of the cloud point of petroleum products, biodiesel, and biodiesel blends, that are transparent in layers 40 mm in thickness, using an automatic instrument.
1.2 This test method covers the range of cloud point temperatures from -50 to +6°C.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History