ASTM International - ASTM D7740-11

Standard Practice for Optimization, Calibration, and Validation of Atomic Absorption Spectrometry for Metal Analysis of Petroleum Products and Lubricants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2011
Status: inactive
Page Count: 10
ICS Code (Physicochemical methods of analysis): 71.040.50
ICS Code (Crude petroleum): 75.040
ICS Code (Lubricants, industrial oils and related products): 75.100
ICS Code (Liquid fuels): 75.160.20
significance And Use:

Accurate elemental analysis of petroleum products and lubricants is necessary for the determination of chemical properties, which are used to establish compliance with commercial and regulatory... View More

scope:

1.1 This practice covers information on the calibration and operational guidance for elemental measurements using atomic absorption spectrometry (AAS).

1.1.1 AAS Related Standards-Test Methods D1318, D3237, D3340, D3605, D3831, D4628, D5056, D5184, D5863, D6732; Practices D7260 and D7455; and Test Methods D7622 and D7623.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2026
Standard Practice for Optimization, Calibration, and Validation of Atomic Absorption Spectrometry for Metal Analysis of Petroleum Products and Lubricants
1.1 This practice covers information on the calibration and operational guidance for elemental measurements using atomic absorption spectrometry (AAS). 1.1.1 AAS Related Standards—Test Methods D1318,...
July 1, 2020
Standard Practice for Optimization, Calibration, and Validation of Atomic Absorption Spectrometry for Metal Analysis of Petroleum Products and Lubricants
1.1 This practice covers information on the calibration and operational guidance for elemental measurements using atomic absorption spectrometry (AAS). 1.1.1 AAS Related Standards—Test Methods...
April 1, 2016
Standard Practice for Optimization, Calibration, and Validation of Atomic Absorption Spectrometry for Metal Analysis of Petroleum Products and Lubricants
5.1 Accurate elemental analysis of petroleum products and lubricants is necessary for the determination of chemical properties, which are used to establish compliance with commercial and regulatory...
ASTM D7740-11
July 1, 2011
Standard Practice for Optimization, Calibration, and Validation of Atomic Absorption Spectrometry for Metal Analysis of Petroleum Products and Lubricants
1.1 This practice covers information on the calibration and operational guidance for elemental measurements using atomic absorption spectrometry (AAS). 1.1.1 AAS Related Standards—Test Methods...
Advertisement