ASTM International - ASTM NACE/ASTMG193-11a
Standard Terminology and Acronyms Relating to Corrosion
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Metallurgy (Vocabularies)): | 01.040.77 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
1.1 This terminology and acronyms standard covers and defines commonly used terms and acronyms in the field of corrosion. Related terms may be found in Terminologies D16, D4538, G40, or other ASTM terminology standards.
1.2 This terminology and acronyms standard is a result of an agreement between NACE International and ASTM International Committee G01 on Corrosion of Metals and may not reflect the opinions of other ASTM committees.
1.3 In this terminology and acronyms standard, brackets are used for directives that follow a definition and are obviously not part of it, such as, "[see XXX]" and "[also known as XXX]." Brackets can also indicate the field of application or context of the definition or acronym.