ETSI - EN 301 007-2

Integrated Services Digital Network (ISDN); Signalling System No. 7; Operations, Maintenance and Administration Part (OMAP); Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 August 2000
Status: inactive
Page Count: 24
scope:

To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a given Open Systems Interconnection (OSI) protocol. Such a statement is called a Protocol Implementation Conformance Statement (PICS).

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the MTP Routeing Verification Test protocol as specified in EN 301 007-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-2 [3].

The present document adds to the MTP Routeing Verification Test protocol contained in EN 301 007-1 [1] Operations, Maintenance and Administration Part (OMAP) by defining explicitly the implementation flexibility allowed by the specification of that protocol. Thus it contributes to the definition of the management of international ITU Signalling System No. 7 networks that has been adapted for the support of, for example, the pan-European Cellular Digital Radio System and the Integrated Services Digital Network.

The PICS proforma defines explicitly the implementation flexibility allowed by the protocol specification. It details in a tabular form:

a) the implementation options, i.e. the functions additional to those which are mandatory to implement; and

b) the legitimate range of variation of the global parameters controlling the implementation of the functions, as specified in the protocol specification.

Document History

November 1, 2000
Integrated Services Digital Network (ISDN); Signalling System No. 7; Operations, Maintenance and Administration Part (OMAP); Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a given Open Systems Interconnection (OSI)...
EN 301 007-2
August 1, 2000
Integrated Services Digital Network (ISDN); Signalling System No. 7; Operations, Maintenance and Administration Part (OMAP); Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a given Open Systems Interconnection (OSI)...
August 1, 1999
Integrated Services Digital Network (ISDN); Signalling System No. 7; Operations, Maintenance and Administration Part (OMAP); Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a given Open Systems Interconnection (OSI)...

References

Advertisement