ASTM International - ASTM D7721-11
Standard Practice for Determining the Effect of Fluid Selection on Hydraulic System or Component Efficiency
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Hydraulic fluids): | 75.120 |
significance And Use:
The purpose of a hydraulic fluid is to cool and lubricate fluid power components, as well as transmit power. Several standard test methods are available to measure the lubrication performance of... View More
scope:
1.1 This practice covers all hydraulic fluids.
1.2 This practice is applicable to both laboratory and field evaluations.
1.3 This practice gives overall guidelines for conducting science-based evaluations. It does not prescribe a specific efficiency test methodology.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History