NPFC - A-A-55504/1

FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES

inactive
Buy Now
Organization: NPFC
Publication Date: 7 November 1994
Status: inactive
Page Count: 4
scope:

This CID covers low profile, front mount fuseholder extractor posts with a finger grip knob fuse carrier which accommodates either 3AG or 5 mm × 20 mm fuse cartridges. Fuseholders by this CID are intended for commercial/industrial applications.

Document History

June 10, 2020
FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 6, 2016
FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
May 9, 2011
FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 20, 2006
FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 29, 2001
FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
The General Services Administration has authorized the use of this commercial item description (CID) for all federal agencies. The complete requirements for procuring the fuseholders described...
February 28, 2000
FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
A-A-55504/1
November 7, 1994
FUSEHOLDER, EXTRACTOR POST, FRONT MOUNT, LOW PROFILE, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This CID covers low profile, front mount fuseholder extractor posts with a finger grip knob fuse carrier which accommodates either 3AG or 5 mm × 20 mm fuse cartridges. Fuseholders by this CID are...
Advertisement