ASTM International - ASTM E1877-11

Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2011
Status: inactive
Page Count: 4
ICS Code (Chemical analysis): 71.040.40
significance And Use:

Thermogravimetry provides a rapid method for the determination of the temperature-decomposition profile of a material.

This practice is useful for quality control, specification... View More

scope:

1.1 This practice covers additional treatment of the Arrhenius activation energy data determined by Test Method E1641 to develop a thermal endurance curve and derive a relative thermal index for materials.

1.2 This practice is generally applicable to materials with a well-defined decomposition profile, namely a smooth, continuous mass change with a single maximum rate.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 There is no ISO standard equivalent to this practice.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
5.1 Thermogravimetry provides a rapid method for the determination of the temperature-decomposition profile of a material. 5.2 This practice is useful for quality control, specification acceptance,...
March 1, 2021
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
5.1 Thermogravimetry provides a rapid method for the determination of the temperature-decomposition profile of a material. 5.2 This practice is useful for quality control, specification acceptance,...
May 1, 2017
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
5.1 Thermogravimetry provides a rapid method for the determination of the temperature-decomposition profile of a material. 5.2 This practice is useful for quality control, specification acceptance,...
March 1, 2015
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
5.1 Thermogravimetry provides a rapid method for the determination of the temperature-decomposition profile of a material. 5.2 This practice is useful for quality control, specification acceptance,...
October 15, 2013
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
5.1 Thermogravimetry provides a rapid method for the determination of the temperature-decomposition profile of a material. 5.2 This practice is useful for quality control, specification acceptance,...
ASTM E1877-11
August 1, 2011
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
1.1 This practice covers additional treatment of the Arrhenius activation energy data determined by Test Method E1641 to develop a thermal endurance curve and derive a relative thermal index for...
July 1, 2010
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
1.1 This practice covers additional treatment of the Arrhenius activation energy data determined by Test Method E1641 to develop a thermal endurance curve and derive a relative thermal index for...
March 1, 2005
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
Thermogravimetry provides a rapid method for the determination of the temperature-decomposition profile of a material. This practice is useful for quality control, specification acceptance and...
March 10, 2000
Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
1.1 This practice covers additional treatment of the Arrhenius activation energy data determined by Test Method E 1641 to develop a thermal endurance curve and derive a relative thermal index for...
Advertisement