ASTM International - ASTM B836-00(2011)

Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 4
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers aluminum/single input wire (SIW) stranded conductors made from round or shaped wires for use in covered or insulated electrical wires or cables. These conductors shall be composed of one or more roller or die compacted layers of helically applied wires (Explanatory Note 1, Explanatory Note 2, and Explanatory Note 3).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 For density, resistivity, and temperature, the values stated in SI units are to be regarded as standard.

Note 1-The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 and Aluminum-Alloy 8XXX correspond to Unified Numbering System A91350 and A98XXX, in accordance with Practice E527.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers compact round stranded aluminium conductors using single input wire construction. Joints may be made in any of the wires of any stranding by electric-butt welding,... View More

Document History

February 1, 2021
Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction
1.1 This specification covers aluminum/single input wire (SIW) stranded conductors made from round or shaped wires for use in covered or insulated electrical wires or cables. These conductors shall...
October 1, 2015
Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction
1.1 This specification covers aluminum/single input wire (SIW) stranded conductors made from round or shaped wires for use in covered or insulated electrical wires or cables. These conductors shall...
ASTM B836-00(2011)
April 1, 2011
Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction
1.1 This specification covers aluminum/single input wire (SIW) stranded conductors made from round or shaped wires for use in covered or insulated electrical wires or cables. These conductors shall...
March 1, 2005
Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction
1.1 This specification covers aluminum/single input wire (SIW) stranded conductors made from round or shaped wires for use in covered or insulated electrical wires or cables. These conductors shall...
April 10, 2000
Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction
1.1 This specification covers aluminum/single input wire (SIW) stranded conductors made from round or shaped wires for use in covered or insulated electrical conductors. These conductors shall be...
Advertisement