DS/EN ISO 15874-2

Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes

inactive
Organization: DS
Publication Date: 31 March 2004
Status: inactive
Page Count: 22
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or not intended for human consumption (domestic systems) and for heating systems under operating pressures and temperatures appropriate to the class of application (see Table 1 of EN ISO 15874-1:2003). This standard covers a range of service conditions (application classes), design pressures and pipe dimension classes. For values of TD, Tmax and Tmal in excess of those in Table 1of Part 1, this standard does not apply. NOTE 1 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with the other parts of EN ISO 15874 (see Foreword) it is applicable to PP pipes, their joints and to joints with components of PP, other plastics and non-plastics materials intended to be used for hot and cold water installations. It is applicable to pipes with or without (a) barrier layer(s). NOTE 2 In the case of plastics pipes provided with a thin barrier layer, e.g. to prevent or greatly diminish the diffusion of gases and the transmission of light into or through the pipe wall, the design stress requirements are totally met by the base polymer (PP).

Document History

July 5, 2022
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 2: Pipes – Amendement 2: Impact test (ISO 15874-2:2013/Amd 2:2022)
This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
August 7, 2018
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 2: Pipes – Amendment 1 (ISO 15874-2:2013/Amd 1:2018)
This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
April 2, 2013
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
July 4, 2007
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
Revision of 6.1.3 of EN ISO 15874-2:2003
DS/EN ISO 15874-2
March 31, 2004
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes
This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 2: Pipes – Amendment 1 (ISO 15874-2:2013/FDAM 1:2018)
This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 2: Pipes
This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes (ISO/FDIS 15874-2:2012)
This part ISO 15874 specifies the requirements of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 2: Pipes (ISO/DIS 15874-2:2010)
This part of EN ISO 15874 specifies the characteristics of pipes made from polypropylene (PP) for piping systems intended to be used for hot and cold water installations within buildings for the...
Advertisement