ASTM International - ASTM D7252-06(2011)e1
Standard Test Method for Polyurethane Raw Materials: Determination of Monomer and Isomers in Isocyanates
| Organization: | ASTM International |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Raw materials for rubber and plastics in general): | 83.040.01 |
| ICS Code (Cellular materials): | 83.100 |
significance And Use:
This test method can be used for research or for quality control to characterize isocyanates used in polyurethane products.
scope:
1.1 This test method determines the percent by weight of monomeric isomers and total monomer in crude or modified isocyanates. The test method is applicable to methylene di(phenylisocyanate)
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no known ISO equivalent to this standard.
Document History