ASTM International - ASTM B755-00(2011)

Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 7
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers rolled nickel-chromium-molybdenum-tungsten alloys (UNS N06110) plate, sheet, and strip.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This guide covers rolled nickel-chromium-molybdenum-tungsten alloys plate, sheet, and strip. The material shall be composed of carbon, manganese, silicon, phosphorus, sulfur, chromium,... View More

Document History

June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Plate, Sheet, and Strip (Withdrawn 2021)
1.1 This specification covers rolled nickel-chromium-molybdenum-tungsten alloys (UNS N06110)2 plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
ASTM B755-00(2011)
October 1, 2011
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys
(UNS N06110) Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-tungsten alloys (UNS N06110) plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
June 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-tungsten alloys (UNS N06110) plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. The...
October 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Plate, Sheet, and Strip
1.1 This specification covers rolled nickel-chromium-molybdenum-tungsten alloys (UNS N06110) plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard....
Advertisement