ASTM International - ASTM A1035/A1035M-11

Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2011
Status: inactive
Page Count: 5
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their number designations are given in Table 1. The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

1.2 Bars are of two minimum yield strength levels as defined in 9.2: namely, 100 000 psi [690 MPa], and 120 000 [830 MPa] designated as Grade 100 [690] and Grade 120 [830], respectively.

Note 1-Caution: Designers need to be aware that typical design standards limit the design strength to 80 000 psi [550 MPa], except for prestressing steel and for spiral transverse reinforcement. Members reinforced with bars with yield strengths that are considerably above 80 000 psi [550 MPa] may exhibit behavior that differs from that expected of conventional reinforced concrete members or may require special detailing to ensure adequate performance at service and factored loads.

1.3 Deformed bars shall have a minimum yield strength and other tensile properties in accordance with Table 2. Hot-rolled plain rounds in sizes up to and including 2.25 in. [57.2 mm] in diameter in coils or cut lengths when specified for dowels, spirals, structural ties or bar supports shall be furnished under this specification and shall also meet the tensile properties requirements of Table 2. Ductility properties for plain rounds shall be those of the nearest smaller nominal diameter deformed bar size in Table 2. Requirements covering deformation dimensions and marking are not applicable to plain rounds.

Note 2-Welding of the material in this specification should be approached with caution since no specific provisions have been included to enhance its weldability. When this steel is to be welded, a welding procedure suitable for the chemical composition and intended use or service should be used.

1.4 This specification is applicable for orders in either inch-pound units (as Specification A1035) or in SI units (as Specification A1035M).

1.5 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

TABLE 1 Deformed Bar Designation Numbers, Nominal Weights [Masses], Nominal Dimensions, and Deformation Requirements

Bar Designation
No.
Nominal Weight, lb/ft
[Nominal Mass, kg/m]
Nominal Dimensions

A

Deformation Requirements, in. [mm]
Diameter,
in. [mm]
Cross-Sectional
Area,
in.

2 [mm2]

Perimeter
in. [mm]
Maximum
Average
Spacing
Minimum
Average
Height
Maximum Gap
(Chord of 12.5 % of
Nominal Perimeter)
3 [10]0.376 [ 0.560]0.375 [ 9.5]0.11 [ 71]1.178 [ 29.9]0.262 [ 6.7]0.015 [0.38]0.143 [ 3.6]
4 [13]0.668 [ 0.994]0.500 [12.7]0.20 [ 129]1.571 [ 39.9]0.350 [ 8.9]0.020 [0.51]0.191 [ 4.9]
5 [16]1.043 [ 1.552]0.625 [15.9]0.31 [ 199]1.963 [ 49.9]0.437 [11.1]0.028 [0.71]0.239 [ 6.1]
6 [19]1.502 [ 2.235]0.750 [19.1]0.44 [ 284]2.356 [ 59.8]0.525 [13.3]0.038 [0.97]0.286 [ 7.3]
7 [22]2.044 [ 3.042]0.875 [22.2]0.60 [ 387]2.749 [ 69.8]0.612 [15.5]0.044 [1.12]0.334 [ 8.5]
8 [25]2.670 [ 3.973]1.000 [25.4]0.79 [ 510]3.142 [ 79.8]0.700 [17.8]0.050 [1.27]0.383 [ 9.7]
9 [29]3.400 [ 5.060]1.128 [28.7]1.00 [ 645]3.544 [ 90.0]0.790 [20.1]0.056 [1.42]0.431 [10.9]
10 [32]4.303 [ 6.404]1.270 [32.3]1.27 [ 819]3.990 [101.3]0.889 [22.6]0.064 [1.63]0.487 [12.4]
11 [36]5.313 [ 7.907]1.410 [35.8]1.56 [1006]4.430 [112.5]0.987 [25.1]0.071 [1.80]0.540 [13.7]
14 [43]7.65 [11.38 ]1.693 [43.0]2.25 [1452]5.32 [135.1]1.185 [30.1]0.085 [2.16]0.648 [16.5]
18 [57]13.60 [20.24 ]2.257 [57.3]4.00 [2581]7.09 [180.1]1.58 [40.1]0.102 [2.59]0.864 [21.9]

A The nominal dimensions of a deformed bar are equivalent to those of a plain round bar having the same weight [mass] per foot [metre] as the deformed bar.

TABLE 2 Tensile Properties Requirements

Grade 100 [690]Grade 120 [830]
Tensile strength, min, psi [MPa]150 000 [1030]150 000 [1030]
Yield strength (0.2 % offset), min, psi [MPa]100 000 [ 690]120 000 [ 830]
Stress corresponding to an extension under
load of 0.0035 in./in. (0.0035 mm/mm),
min, psi [MPa]
80 000 [ 550] 90 000 [ 620]
Elongation in 8 in. [200 mm], min, %:
Bar Designation No.
3 through 11 [10 through 36]77
14, 18 [43, 57]6
abstract:

This specification covers low-carbon, chromium, steel bars, deformed and plane for concrete reinforcement in cut lengths and coils. The bars shall be rolled from properly identified heats of mold... View More

Document History

July 1, 2024
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
November 1, 2023
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
March 1, 2023
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
June 1, 2020
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
September 1, 2019
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
October 15, 2016
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
March 1, 2016
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
January 15, 2016
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
July 1, 2015
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. These bars are furnished in three alloy types depending on the...
March 1, 2014
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers deformed and plain low-carbon, chromium, steel bars, in cut lengths and coils for concrete reinforcement. The standard sizes and dimensions of deformed bars and their...
October 1, 2013
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
July 1, 2013
Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
April 1, 2013
Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
ASTM A1035/A1035M-11
September 1, 2011
Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
October 1, 2009
Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
March 1, 2006
Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
March 1, 2006
Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
May 1, 2005
Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
July 1, 2004
Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
July 1, 2004
Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
1.1 This specification covers low-carbon, chromium, steel bars, deformed and plain for concrete reinforcement in cut lengths and coils. The standard sizes and dimensions of deformed bars and their...
Advertisement