ASTM International - ASTM C1036-11

Standard Specification for Flat Glass

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 9
ICS Code (Glass in building): 81.040.20
scope:

1.1 This specification covers the requirements for annealed, monolithic flat soda-lime glass supplied as cut sizes or stock sheets.

1.2 This specification is applicable for laboratory and field evaluation only to the extent that such evaluation can be carried out in accordance with the test method(s) prescribed herein.

1.3 This specification covers the quality requirements of flat, transparent, clear, and tinted glass. This glass is intended to be used primarily for architectural glazing products including: coated glass, insulating glass units, laminated glass, mirrors, spandrel glass, or similar uses.

Note 1-Reflective distortion is not addressed in this specification.

1.4 This specification covers the quality requirements of patterned or wired glasses intended to be used primarily for decorative and general glazing applications.

1.5 The values given in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the quality requirements of flat, transparent, clear, and tinted glass. This glass is intended to be used primarily for architectural glazing products including: coated... View More

Document History

February 1, 2025
Standard Specification for Flat Glass
1.1 This specification covers the requirements for monolithic flat glass of any composition including, but not limited to, soda-lime silicate and borosilicate. Users need to consult with the glass...
April 1, 2021
Standard Specification for Flat Glass
1.1 This specification covers the requirements for annealed, monolithic flat soda-lime glass supplied as cut sizes or stock sheets. 1.2 This specification is focused upon the quality of flat glass...
November 1, 2016
Standard Specification for Flat Glass
1.1 This specification covers the requirements for annealed, monolithic flat soda-lime glass supplied as cut sizes or stock sheets. 1.2 This specification is applicable for laboratory and field...
ASTM C1036-11
October 1, 2011
Standard Specification for Flat Glass
1.1 This specification covers the requirements for annealed, monolithic flat soda-lime glass supplied as cut sizes or stock sheets. 1.2 This specification is applicable for laboratory and field...
October 1, 2011
Standard Specification for Flat Glass
1.1 This specification covers the requirements for annealed, monolithic flat soda-lime glass supplied as cut sizes or stock sheets. 1.2 This specification is applicable for laboratory and field...
October 15, 2006
Standard Specification for Flat Glass
1.1 This specification covers the requirements for annealed, monolithic flat glass supplied as cut sizes or stock sheets. 1.2 This specification is applicable for laboratory and field evaluation only...
June 10, 2001
Standard Specification for Flat Glass
1.1 This specification covers the requirements for annealed, monolithic flat glass of rectangular shape supplied as cut sizes or stock sheets. This specification is applicable for laboratory and...
June 10, 2001
Standard Specification for Flat Glass
1.1 This specification covers the requirements for annealed, monolithic flat glass of rectangular shape supplied as cut sizes or stock sheets. This specification is applicable for laboratory and...
Advertisement